EN
  • EN
  • DE

MBI5027GF ROHS

Part No MBI5027GF ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description MBI5027GF, 16 channel, supply voltage 5V, output current 5-90mA, SOP24-300-1.00, 38pcs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985586-MBI5027GF ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI5027GF ROHS CAD Model

Description

The Macroblock MBI5027GF ROHS is a precision constant current LED driver designed for LED display applications. This device is engineered to provide consistent and reliable current to LEDs, ensuring uniform brightness and color across the display. It is compliant with RoHS standards, indicating its adherence to environmental regulations regarding hazardous substances.

Applications:

  • LED displays: Used in indoor and outdoor LED displays for advertising and information boards.
  • LED matrix panels: Ideal for driving LED matrix panels in various electronic devices.
  • LED lighting systems: Suitable for controlling LED lighting systems requiring precise current regulation.
  • Signage: Integrated into LED signage for commercial and industrial applications.
  • Stage lighting: Used in stage lighting systems to provide consistent and controlled lighting effects.

Features:

  • Constant current output: Provides consistent current to LEDs, ensuring uniform brightness.
  • High precision: Offers high precision current control for accurate color reproduction.
  • Wide voltage range: Operates over a wide voltage range for compatibility with various power supplies.
  • Built-in error detection: Includes error detection features to ensure reliable operation.
  • RoHS compliant: Complies with RoHS standards, ensuring environmental safety.

Benefits:

  • Uniform brightness: Ensures consistent brightness across the LED display.
  • Accurate color reproduction: Provides accurate color reproduction for high-quality displays.
  • Reliable operation: Built-in error detection features ensure reliable operation.
  • Environmental safety: RoHS compliance ensures environmental safety.
  • Easy integration: Simple design allows for easy integration into various applications.

Additional Details:

The MBI5027GF features a typical output current range of 3mA to 45mA per channel. It supports a wide supply voltage range, typically from 3V to 5.5V. The device incorporates features such as output short-circuit protection and over-temperature protection to ensure safe and reliable operation. The package type is typically a QFN package, allowing for efficient thermal dissipation. The current accuracy typically is within a few percent, contributing to excellent uniformity in display applications. Data transfer uses standard serial protocols.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6553 $57.9355
90+ $1.3583 $122.2470
135+ $1.3159 $177.6465
185+ $1.2734 $235.5790
235+ $1.2310 $289.2850
315+ $1.1036 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess