EN
  • EN
  • DE

MBI1804GD ROHS

Part No MBI1804GD ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description MBI1804GD, 4 channel, supply voltage 5V, output current (40-240mA), SOP8L-150-1.27, 100pcs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008723-MBI1804GD ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI1804GD ROHS CAD Model

Description

The MBI1804GD ROHS is a 4-channel constant current LED driver manufactured by Macroblock. It is designed for driving LEDs in a variety of display applications, including LED displays, signage, and decorative lighting. The device features precise constant current control and excellent dimming performance.

Applications:

  • LED displays: Used in indoor and outdoor LED displays for advertising and information.
  • LED signage: Employed in LED signs for retail stores, restaurants, and other businesses.
  • Decorative lighting: Integrated into decorative lighting fixtures for homes, offices, and commercial spaces.
  • Architectural lighting: Used in architectural lighting applications for illuminating buildings and structures.
  • Backlighting: Can be used for backlighting LCD panels and other displays.

Features:

  • 4-channel constant current: Provides precise and stable current for driving multiple LEDs.
  • ROHS compliant: Complies with the Restriction of Hazardous Substances (ROHS) directive.
  • Wide output voltage range: Supports a wide range of LED voltages.
  • Adjustable output current: Allows for adjusting the brightness of the LEDs.
  • PWM dimming control: Enables smooth and flicker-free dimming.
  • Over-temperature protection: Protects the device from overheating.

Benefits:

  • Precise LED control: Ensures uniform brightness and color consistency.
  • Energy efficient: Optimizes power consumption for LED lighting.
  • Flexible dimming: Allows for adjusting the brightness of the LEDs to suit different environments.
  • Reliable performance: Provides stable and reliable operation over a wide range of conditions.
  • Environmental compliance: Meets environmental regulations for hazardous substances.

Additional Details:

The MBI1804GD ROHS LED driver operates by providing a constant current to the LEDs, ensuring that the brightness of the LEDs remains consistent regardless of variations in the supply voltage or LED forward voltage. The device features an adjustable output current, which allows for adjusting the brightness of the LEDs to suit different applications. The PWM dimming control enables smooth and flicker-free dimming, providing a comfortable viewing experience. The over-temperature protection feature protects the device from overheating, ensuring reliable operation. The device is designed to be easy to use and integrate into various LED lighting systems. It is commonly used with microcontrollers or other control circuits for implementing advanced dimming and control functions. The MBI1804GD ROHS is an essential component for ensuring precise, efficient, and reliable LED lighting in a wide range of applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess