EN
  • EN
  • DE

VFC320BG

Part No VFC320BG
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Voltage-to-Frequency and Frequency-to-Voltage CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1279218-VFC320BG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VFC320BG CAD Model

Description

Introducing the VFC320BG Voltage-to-Frequency Converter from Texas Instruments

The VFC320BG is a high-precision voltage-to-frequency converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This innovative device is engineered to convert analog voltage signals into proportional frequency outputs, serving a wide range of applications in industrial, automotive, and communication systems.

The VFC320BG boasts a remarkable combination of features that make it an ideal choice for precision measurement and control systems. With a frequency range that spans from 0 Hz to 2 MHz, this converter is capable of delivering highly accurate and stable frequency outputs even under varying temperature and supply conditions. Its linearity error is typically less than 0.01%, ensuring that the output frequency is a precise representation of the input voltage.

One of the key advantages of the VFC320BG is its wide supply voltage range, accommodating anywhere between 8V and 36V. This flexibility allows it to be used in a variety of power environments without the need for additional voltage regulation. Additionally, the device features a low power consumption, making it suitable for battery-operated equipment and other applications where power efficiency is crucial.

The VFC320BG comes in a compact 14-pin CDIP (Ceramic Dual In-line Package) that provides excellent thermal performance and durability. Its robust design ensures reliable operation even in harsh environmental conditions, making it a trusted choice for mission-critical applications.

Integrating the VFC320BG into a system is straightforward, thanks to its simple interfacing requirements. The device can be easily connected to microcontrollers, digital counters, or other digital devices to facilitate the measurement, display, or control based on the frequency output. Furthermore, the VFC320BG is compatible with various feedback elements such as capacitors and resistors, allowing designers to tailor the frequency output to specific application needs.

With its exceptional accuracy, flexibility, and ease of use, the Texas Instruments VFC320BG voltage-to-frequency converter stands out as a superior solution for converting analog signals to digital frequency output. Whether it's for process control, data acquisition, or motion control, the VFC320BG delivers reliable performance that engineers can trust.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7502 $56.2506
7+ $15.3848 $107.6936
11+ $14.9041 $163.9451
14+ $14.4233 $201.9262
18+ $13.9425 $250.9650
24+ $12.5002 $300.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess