EN
  • EN
  • DE

MASW-007072-0001TR

Part No MASW-007072-0001TR
Manufacturer MACOM Technology Solutions
Catalog RF Switches
Description IC RF SWITCH SP2T 3GHZ 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SP2T
Frequency Range DC ~ 3GHz
Isolation 24dB
Insertion Loss 1.2dB
Test Frequency 3GHz
P1dB 30dBm
IIP3 46dBm
Impedance 50Ohm
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Ultra Librarian 3D Model Ultra Librarian MASW-007072-0001TR CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess