EN
  • EN
  • DE

MAPR-002731-115M00

Part No MAPR-002731-115M00
Manufacturer MACOM Technology Solutions
Catalog RF Transistors (BJT)
Description RF TRANS NPN 65V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 65V
Gain 8.06dB ~ 8.45dB
Power - Max 115W
Operating Temperature 200°C (TJ)
Mounting Type Chassis Mount
Supplier Device Package -;5;9;7;10;8;3;4;2;1;1603;175;516;51;1514;31;5272;600039;600055;600026;448;600010;1465;353;150;278;954;568;488;10;3757;1833;20;2156;846;600057;5399;863;497;296;264;818;0;115609;19681;61;3;2;243;250;4;1;17;6;0;2;4;7;1;121950;121952;122083;169687;229327;229497;250050;1;380569;388182;126212;128655;133589;136170;202627;174115;176389;178393;228504;206918;208524;210229;249171;249437;249556;232005;233086;234542;267452;251145;253213;281265;295157;305478;296631;297465;74515;80315;87718;87836;92529;103542;108742;112605;116509;143803;149434;155183;159247;163471;165862;184598;186410;190510;194844;197370;215305;218067;222331;226124;238738;243956;246991;257642;260651;263098;274110;278186;287637;299917;77483;84289;140848;1;55344;184211;238244;69003;69010;79644;91607;91616;100399;111501;140510;140525;148524;148528;150610;151206;157010;182367;187387;213330;213370;221299;221322;223895;223911;236854;236869;239169;243218;255923;262397;273011;286285;290810;291672;292294;293429;299188;302970;120173;120176;41532;41763;41764;43129;45624;44659;48477;48479;46307;50981;52890;52234;52621;55193;57498;59288;60354;62779;168021;125116;126763;126764;128513;129922;131681;134647;134648;134649;136048;202000;171912;172956;174999;176168;178304;227663;206830;208312;208316;210137;248461;231407;232919;234454;266652;253037;254066;280874;270581;271342;271754;294141;294159;284013;305071;73361;73362;65876;66545;80050;75485;75986;87099;82151;96913;93614;103030;107970;112358;109791;116093;142888;146294;149111;149119;149120;147188;154641;158653;161180;159820;165456;183976;198658;200052;201455;214691;217873;219095;222025;223319;224453;241637;243740;257256;262886;273781;277961;287228;291262;698587;1;25008;25009;25010;22881;28416;28418;28419;728681;28420;28421;28422;28423;28424;28426;27309;27313;27314;27315;31227;31228;31229;31230;31231;31232;31234;30218;30221;30222;34075;34086;34087;34088;34089;33054;33056;33058;33059;36457;36458;36459;36460;36461;36462;36463;36464;35558;35561;38581;38594;38595;38597;38598;38599;38600;38601;38602;38603;38604;38605;38606;38608;37888;119998;120001;120004;120010;764368;120013;120017;120018;120019;120020;120021;120022;120023;120024;120025;120026;120027;120028;120030;45585;45587;45588;45591;45593;45597;698588;45598;45600;45601;45603;45604;45605;45606;44655;44656;804034;48434;48437;698589;48448;48449;48450;48451;48452;48453;48454;48455;47341;47342;50938;50940;50943;50950;50953;50954;50955;50957;50958;50959;50960;50961;50962;50963;50964;50965;50967;50968;52850;52851;52853;52859;52862;52864;52865;52867;52868;52869;52870;52871;52872;52229;52230;52231;808892;55136;55138;55139;763976;55144;55145;55148;55149;55150;55151;55152;55153;55154;55155;57467;57470;59263;59266;59267;59268;59269;59270;59271;60947;60949;60951;60955;60957;60958;62753;62755;804345;834822;62759;62760;62761;62762;62763;62764;62765;167773;804344;167774;764369;167786;167787;167789;167790;167791;167792;167793;167794;125097;763005;128497;128499;128501;129900;129903;129906;131630;131631;131632;131633;131634;131639;131640;133432;133433;134632;136031;201859;201860;201861;201863;201865;201870;201872;201875;201876;201877;172656;173987;173988;173990;173991;176133;176134;431084;176136;764370;176137;176144;179083;208293;208294;208295;248373;248376;248378;231403;232909;232910;266479;266483;266484;253021;253022;431085;1;52847;55133;227407;208292;208301;248370;231402;231924;233483;234448;266469;266485;266489;251539;251540;252070;253019;253023;253024;253025;253645;254061;254437;280816;280824;280825;280826;280828;280829;280830;280831;280832;280833;280834;268805;269295;269296;269222;269631;269993;270565;2705
Ultra Librarian 3D Model Ultra Librarian MAPR-002731-115M00 CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
RF TRANS NPN 12V 8GHZ DIE
Lowest to $250.7519
NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
Micro Commercial Co
RF TRANS NPN 25V 650MHZ SOT-23
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess