EN
  • EN
  • DE

MADP-011034-10720T

Part No MADP-011034-10720T
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description DIODE,PIN,1072
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 150V
Current - Max 500 mA
Capacitance @ Vr, F 1.5pF @ 0V, 1MHz
Resistance @ If, F 500mOhm @ 10mA, 100MHz
Power Dissipation (Max) 6 W
Operating Temperature -65°C ~ 150°C
Package / Case 2-SMD, No Lead
Supplier Device Package ODS-1072;5;9;7;10;8;3;4;2;1;516;51;1514;641;31;4386;600039;1242;448;1674;4004;1465;353;150;278;1727;954;568;488;10;20;846;600057;863;497;264;600277;112;818;0;86243;29769;106001;39691;113573;10921;20037;113572;86251;96116;42589;108565;108566;82849;15891;84972;84973;81402;83358;83359;83360;83361;83364;82850;84974;84975;83362;83355;84976;83356;84977;83357;83363;84978;84979;84980;82573;83365;105571;105572;83366;83367;86277;86284;83368;83369;83370;83371;83372;112842;112843;91052;75573;84071;84072;83374;84073;84074;15828;112840;74203;75813;113574;117218;74204;119279;77128;112851;116471;86244;86245;62;61;3;792;2;243;250;4;1;17;6;0;2;4;7;1;1;387329;387330;387331;387332;387333;387334;387335;387336;387337;387338;387339;387340;387341;387342;387343;387344;400378;400379;400380;400381;400382;400383;400384;400385;400386;400387;400388;400389;400390;400391;759920;750196;400392;400393;407939;407940;407941;501366;407942;407943;767302;120868;55539;168722;132007;202627;176389;228504;208524;249171;249184;233086;267452;281265;295157;74515;97403;103542;108742;143803;159247;165862;184598;194844;215305;222331;238738;243956;257642;257663;274110;278186;287637;299917;69629;78969;84289;86648;86649;91429;100671;111591;114705;140848;141588;153583;157291;162883;182727;213650;237347;256165;262530;273330;277633;286566;299382;68382;77197;83651;94491;99949;140142;182073;286158;99895;1;2.4 mA;5 mA;10 mA;15 mA;20 mA;25 mA;30 mA;35 mA;40 mA;50 mA;75 mA;100 mA;110 mA;130 mA;140 mA;150 mA;200 mA;220 mA;250 mA;350 mA;430 mA;500 mA;600 mA;750 mA;800 mA;1 A;1.5 A;1.6 A;2 A;3.75 A;4 A;6 A;8 A;10 A;12 A;16 A;17 A;20 A;24 A;25 A;5678;5679;463995;475752;475747;475755;475748;466583;5303;5499;475750;5500;758193;6347;6348;6349;755197;463996;725767;463998;463997;7504;8070;8071;475708;631412;8072;463999;464000;464001;466584;464002;464004;9505;460177;464003;14000;14001;464023;464025;464024;466586;14005;464028;464005;11056;11057;475754;466585;11059;11060;466587;464008;11821;12326;12327;464007;464009;12328;464010;464011;464012;464014;469406;464013;464015;12704;464018;464017;464016;13508;464019;754416;13926;464020;464021;17944;17945;17946;17947;17951;17952;464037;464036;464035;17955;17956;464039;14826;464026;464027;15157;464029;15158;464031;15522;755206;15524;16474;464030;755198;753884;16477;16478;16479;464033;16797;16799;575448;755205;17182;464032;17557;17559;475705;17437;754861;21824;21825;21826;475745;21827;21828;21830;21832;21833;469409;501066;21835;21836;21837;21838;464044;464040;755202;755204;464038;19226;476088;19227;19125;464041;464042;20267;20268;464043;20270;20273;20274;20275;20276;20277;464045;20970;20885;20886;464046;21239;21240;22364;25063;757603;464050;25066;25069;754417;25070;25071;25072;25073;464049;464048;22798;464047;23890;23891;23892;469408;464051;23893;466588;755203;765531;755207;28522;28523;28524;28525;28528;28530;28531;460178;464052;27336;27339;754862;464054;31281;31282;31283;31284;31287;31290;31291;429761;464053;475707;464058;30252;30253;30254;755200;30256;30257;464055;34140;34141;755199;33113;33115;464056;460179;475759;36532;460180;460181;754418;36536;36537;36538;476977;35583;35584;464057;35586;466589;464059;38659;475758;38664;38667;38668;38669;475756;120794;120795;120796;120797;501365;120802;120803;466593;475715;466590;464061;475757;45753;44712;464060;48685;48686;48687;429760;48689;48691;48692;429759;48693;48694;47445;47446;47447;464063;475716;475191;475760;55521;55523;55524;55527;55529;57672;464066;466591;464062;475762;60121;464064;429762;168575;464069;168577;126928;464065;130166;464068;131992;755208;202422;460183;202424;460182;469407;176383;466592;464067;228185;228187;475712;755201;2
Ultra Librarian 3D Model Ultra Librarian MADP-011034-10720T CAD Model

Description

NULL

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $11.4253
M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351
M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE PIN 60V 100MA SSS MINI-2P
Need more? Email Us
Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391
M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
Lowest to $0.4451

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess