EN
  • EN
  • DE

MADP-011027-14150T

Part No MADP-011027-14150T
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description RF DIODE PIN 100V 3.3W 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 100V
Current - Max 250 mA
Capacitance @ Vr, F 0.35pF @ 50V, 1MHz
Resistance @ If, F 2.6Ohm @ 10mA, 1GHz
Power Dissipation (Max) 3.3 W
Operating Temperature 175°C (TJ)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-TDFN (1.5x1.2)
Ultra Librarian 3D Model Ultra Librarian MADP-011027-14150T CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
M/A-Com Technology Solutions
Lowest to $0.3269
M/A-Com Technology Solutions
Lowest to $5.5405
Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
Lowest to $1.6817
Broadcom Limited
RF Diode Schottky 4V 3-Pin SOT-323 Bulk / Surface Mount Microwave Schottky Detector Diodes | RF DIODE SCHOTTKY 4V SOT323
Lowest to $32.6415
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess