Products specifications Report Issue?

Package Tray
Product Status Active
Capacitance 100 pF
Tolerance ±10%
Voltage - Breakdown 50 V
Applications High Stability
Features High Reliability
Operating Temperature -55°C ~ 150°C
Package / Case Nonstandard Chip
Height 0.010" (0.25mm)
Size / Dimension 0.040\
Ultra Librarian 3D Model Ultra Librarian 90100RK CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
CAPACITOR,1 PF +/-10%,DIE
Need more? Email Us
ECAD model for 911R0K
MACOM Technology Solutions
CAP SILICON 150PF 10% SMD
Need more? Email Us
ECAD model for 90150RK
MACOM Technology Solutions
CAP SILICON 15PF 100V SMD
Need more? Email Us
ECAD model for 9115R0K-BOO
MACOM Technology Solutions
CAPACITOR,2 PF +/-10%,DIE
Need more? Email Us
ECAD model for 912R0K
MACOM Technology Solutions
CAP SILICON 8PF 20% 50V SMD
Need more? Email Us
ECAD model for MBC50-8B12
AVX Corporation
520L103KT16 KYOCERA AVX Silicon RF Capacitors / Thin Film 16V 10nF 10% Tin Plated Chip datasheet, inventory, & pricing.
Lowest to $1.1988
ECAD model for 520L103KT16
AVX Corporation
100B180GT500XT KYOCERA AVX Silicon RF Capacitors / Thin Film 500volts 18pF 2% datasheet, inventory, & pricing.
Lowest to $2.6078
ECAD model for 100B180GT500XT
MACOM Technology Solutions
DIE, CAPACITOR, 0.8 PF +/-5%
Need more? Email Us
ECAD model for 910R8J
MACOM Technology Solutions
DIE CAPACITOR, 91100RK
Need more? Email Us
ECAD model for 91100RK

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention