EN
  • EN
  • DE

SW-395TR-300

Part No SW-395TR-300
Manufacturer M/A-Com Technology Solutions
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Win Source Part Number 349702-SW-395TR-300
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SW-395TR-300 CAD Model

Description

The SW-395TR-300 is a high-performance PIN diode SPDT (Single Pole Double Throw) switch from M/A-Com Technology Solutions. It's designed for applications requiring fast switching speeds, low insertion loss, and high isolation across a broad frequency range. This switch utilizes PIN diodes as switching elements to provide excellent RF performance and reliability.

Applications:

  • Automated Test Equipment (ATE): Used for signal routing and switching in test and measurement setups.
  • Military and Defense Communications: Found in radio communication systems, radar systems, and electronic warfare applications.
  • Wireless Infrastructure: Employed in cellular base stations and other wireless communication infrastructure for antenna selection and signal routing.
  • Satellite Communication Systems: Integrated into satellite transceivers and ground station equipment.
  • Instrumentation: Used in various types of test and measurement instruments.

Features:

  • SPDT Configuration: Provides switching between two different signal paths.
  • PIN Diode Technology: Offers fast switching speeds and high isolation.
  • Broadband Frequency Range: Operates effectively across a wide range of frequencies (typically from 0.3 to 3.0 GHz based on similar M/A-Com switches).
  • Low Insertion Loss: Minimizes signal attenuation through the switch.
  • High Isolation: Provides excellent signal isolation between the two output ports.
  • High Power Handling: Capable of handling significant RF power levels.
  • Surface Mount Package: Designed for easy integration into circuit boards.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation contribute to better signal quality and overall system performance.
  • Increased System Reliability: PIN diode technology ensures robust and reliable switching operation.
  • Simplified System Design: The SPDT configuration simplifies signal routing in complex systems.
  • Reduced System Size: The compact surface mount package allows for smaller and more efficient designs.
  • Cost-Effective Solution: Provides a high-performance switching solution at a competitive price.

Additional Details:

Typical specifications for M/A-Com PIN diode switches like the SW-395TR-300 include an insertion loss of less than 0.5 dB, isolation greater than 30 dB, and a switching speed of less than 5 nanoseconds. The switch is typically controlled by applying a bias voltage to the PIN diodes. The specific bias voltage requirements will vary depending on the diode characteristics. The operating temperature range is usually between -55°C and +125°C. The SW-395TR-300 is available in a small surface mount package suitable for high-density circuit board layouts. Proper impedance matching is crucial for optimal performance. A detailed datasheet should be consulted for specific performance parameters and application guidelines.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess