EN
  • EN
  • DE

SW-314-TB

Part No SW-314-TB
Manufacturer M/A-Com Technology Solutions
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr MACOM Technology Solutions
Package Box
Type Switch, SP4T
Frequency 0Hz ~ 3GHz
For Use With/Related Products SW-314
Supplied Contents Board(s)
Base Product Number SW-314
Other Names 1465-1673
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283538-SW-314-TB
Ultra Librarian 3D Model Ultra Librarian SW-314-TB CAD Model

Description

The SW-314-TB is a termination board from M/A-Com Technology Solutions. It is designed to provide a reliable and accurate 50-ohm termination for microwave and RF circuits. This termination board is crucial for testing and characterizing RF components and systems, ensuring that measurements are not affected by reflections or impedance mismatches.

Applications:

  • RF and Microwave Testing: Used in test setups to provide a known impedance termination.
  • Network Analyzer Calibration: Employed during network analyzer calibration to ensure accurate measurements.
  • Component Characterization: Utilized in characterizing RF and microwave components, such as amplifiers, filters, and mixers.
  • Signal Integrity Testing: Applied in signal integrity measurements to minimize reflections and ensure accurate signal transmission.
  • Research and Development: Used in R&D labs for various RF and microwave experiments and measurements.

Features:

  • 50-Ohm Termination: Provides a precise 50-ohm impedance termination.
  • SMA Connector: Equipped with an SMA connector for easy and reliable connection to RF circuits.
  • Wideband Performance: Operates over a broad frequency range, suitable for various RF and microwave applications.
  • High Return Loss: Offers high return loss, minimizing reflections and ensuring accurate measurements.
  • Compact Design: Features a compact and robust design for easy integration into test setups.

Benefits:

  • Accurate Measurements: Ensures accurate and reliable measurements by providing a controlled impedance environment.
  • Reduced Reflections: Minimizes reflections, improving signal integrity and measurement accuracy.
  • Simplified Testing: Simplifies RF and microwave testing by providing a convenient and reliable termination solution.
  • Improved Performance: Enhances the performance of RF circuits by providing proper impedance matching.
  • Versatile: Suitable for a wide range of RF and microwave applications.

Additional Details:

The SW-314-TB is designed to offer a stable and consistent 50-ohm termination across a wide frequency range. The SMA connector ensures a secure and low-loss connection. Its compact form factor makes it easy to integrate into existing test setups. The termination board is typically constructed using high-quality materials to ensure long-term reliability and performance. It's an essential tool for any RF or microwave engineer requiring precise and dependable impedance termination. Detailed specifications including frequency range and return loss can be found in the product datasheet from M/A-Com Technology Solutions.

You May Also Be Interested in

MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Raytac
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess