EN
  • EN
  • DE

MGV125-20

Part No MGV125-20
Manufacturer M/A-Com Technology Solutions
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VARACTOR DIODE,GAAS,HYPERABRUPT, / Varactors Single 22 V Surface Mount Chip
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr MACOM Technology Solutions
Series MGV
Package Tray
Capacitance @ Vr, F 0.55pF @ 4V, 1MHz
Capacitance Ratio 10
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Max) 22 V
Diode Type Single
Q @ Vr, F 4000 @ 4V, 50MHz
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Chip
Base Product Number MGV125
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1465-MGV125-20
Standard Package 100
Win Source Part Number 1230431-MGV125-20
Ultra Librarian 3D Model Ultra Librarian MGV125-20 CAD Model

Description

The MGV125-20 is a discrete semiconductor product (diode) manufactured by MACOM Technology Solutions.

  • Win Source Part Number: 1230431-MGV125-20
  • Category: Diodes - Variable Capacitance (Varicaps, Varactors)
  • Series: MGV
  • Package: Chip
  • Capacitance: 0.55pF @ 4V, 1MHz
  • Voltage Peak Reverse (Max): 22V
  • Capacitance Ratio: 10
  • Capacitance Ratio Condition: C2/C20
  • Q @ Vr, F: 4000 @ 4V, 50MHz
  • Supplier Device Package: Chip

You May Also Be Interested in

Infineon Technologies
1.3@C4V/C6V Standalone 10V SOD-323 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0583
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Skyworks Solutions Inc.
IC DIODE VARACTOR SMD / Varactors
Need more? Email Us
Skyworks Solutions Inc.
VAR CHIP SIL
Lowest to $1.6737
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
ON Semiconductor
AM VARICAP SINGLE VR 8V / Varactors
Lowest to $0.1964
ON Semiconductor
DIODE TUNING EPICAP 30V TO92-2
Need more? Email Us
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2529

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess