EN
  • EN
  • DE

MAVR-004010-0287AT

Part No MAVR-004010-0287AT
Manufacturer M/A-Com Technology Solutions
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829585-MAVR-004010-0287AT
Ultra Librarian 3D Model Ultra Librarian MAVR-004010-0287AT CAD Model

Description

The MAVR-004010-0287AT is a power amplifier manufactured by M/A-Com Technology Solutions. It's designed for applications requiring high gain and output power, particularly in demanding environments.

Applications:

  • Military Communications: Employed in secure communication systems requiring robust signal amplification.
  • Radar Systems: Used as a driver amplifier in radar transmitters.
  • Test and Measurement Equipment: Utilized in signal generators and power meters.
  • Satellite Communications: Can be part of uplink and downlink amplifier chains.

Features:

  • High Gain: Provides significant signal amplification.
  • High Output Power: Delivers substantial RF power for extended range and coverage.
  • Wideband Operation: Can operate over a broad frequency range, offering versatility in various applications.
  • Robust Design: Designed to withstand harsh environmental conditions.
  • Internally Matched: Simplifies integration by minimizing the need for external matching components.

Benefits:

  • Increased System Sensitivity: High gain improves the ability to detect weak signals.
  • Extended Communication Range: High output power increases the effective range of communication systems.
  • Simplified System Design: Internal matching reduces the complexity of system integration.
  • Enhanced Reliability: Robust design ensures consistent performance in demanding environments.
  • Improved Signal Quality: High linearity minimizes signal distortion.

The MAVR-004010-0287AT's high gain and output power enable it to drive subsequent amplifier stages effectively. Its wideband operation allows it to be used in a variety of frequency bands. The internal matching simplifies its integration into larger systems. The specific frequency range, gain, and output power are typically detailed in the manufacturer's datasheet. The device is usually packaged in a hermetically sealed housing for added protection. Proper heat sinking is often required to maintain optimal performance and reliability.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess