EN
  • EN
  • DE

MASW-007813-TR3000

Part No MASW-007813-TR3000
Manufacturer M/A-Com Technology Solutions
Catalog RF Switches
Description IC RF SWITCH SP4T 3GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 11 Weeks
Features RF Switch IC CDMA, GSM SP4T 3 GHz 50Ohm 16-PQFN (3x3)
Manufacturer M/A-Com Technology Solutions
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 16-WFQFN Exposed Pad
Case / Package 16-PQFN (3x3)
Family Name MASW-007813
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1465-1358-6, 1465-1358-1, 1465-1358-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880973-MASW-007813-TR3000
Ultra Librarian 3D Model Ultra Librarian MASW-007813-TR3000 CAD Model

Description

The M/A-Com Technology Solutions RF Switch IC CDMA, GSM SP4T 3 GHz 50Ohm 16-PQFN (3x3) is a high-performance electronic component that is designed to switch radio frequency signals in CDMA and GSM systems.

  • Manufacturer: M/A-Com Technology Solutions
  • Type: RF Switch IC
  • Applications: CDMA, GSM
  • Configuration: SP4T
  • Frequency: 3 GHz
  • Impedance: 50Ohm
  • Package: 16-PQFN (3x3), 16-WFQFN Exposed Pad
  • Operating Temperature: -40°C to 85°C
  • Packaging: Reel
  • Quantity per Package: 3000
  • Supply and Demand: Limited
  • Production Lead Time: 11 weeks

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6015 $56.0525
80+ $1.3140 $105.1200
120+ $1.2730 $152.7600
165+ $1.2319 $203.2635
210+ $1.1908 $250.0680
285+ $1.0677 $304.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,216 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess