EN
  • EN
  • DE

MAFL-010140-CT0C60

Part No MAFL-010140-CT0C60
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074764-MAFL-010140-CT0C60
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAFL-010140-CT0C60 CAD Model

Description

The MAFL-010140-CT0C60 is a GaAs MMIC Low Noise Amplifier (LNA) designed by M/A-Com Technology Solutions. This LNA is intended for use in a variety of receiver applications where a low noise figure and high gain are required.

Applications:

  • Wireless Communications: Used in cellular base stations and handsets to amplify weak signals.
  • Satellite Receivers: Employed in satellite communication systems to improve signal reception.
  • Radar Systems: Integrated into radar receivers to enhance sensitivity and range.
  • GPS Receivers: Utilized in GPS devices to amplify signals from satellites.
  • Test and Measurement Equipment: Used in spectrum analyzers and other test instruments.

Features:

  • Low Noise Figure: Provides excellent sensitivity for weak signal amplification.
  • High Gain: Delivers substantial signal amplification for improved performance.
  • Broadband Operation: Operates over a wide frequency range.
  • Compact Size: Small form factor enables integration into space-constrained applications.
  • Surface Mount Package: Simplifies assembly and reduces manufacturing costs.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased System Range: High gain extends the operating range of communication and radar systems.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Reduced Power Consumption: Optimized design minimizes power consumption for longer battery life.
  • Enhanced Performance: Overall improvement in receiver performance and reliability.

Additional Details:

The MAFL-010140-CT0C60 operates within a specified frequency range, and its performance characteristics such as noise figure, gain, and input/output matching are detailed in the manufacturer's datasheet. The device typically requires a single positive supply voltage for operation.

The surface mount package facilitates easy integration into PCB designs and supports automated assembly processes. Proper impedance matching and biasing are crucial for achieving optimal performance. Consult the datasheet for recommended operating conditions and application circuits.

This LNA is designed for reliable operation in various environmental conditions. It is commonly used in both commercial and military applications where high performance and reliability are essential.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess