EN
  • EN
  • DE

MADP-000907-14020P

Part No MADP-000907-14020P
Manufacturer M/A-Com Technology Solutions
Catalog RF Diodes
Description DIODE,SOLDERABLE ALGAAS FC PIN / RF Diode PIN - Single 45V 100 mW Die
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr MACOM Technology Solutions
Package Tape & Reel
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 45V
Capacitance @ Vr, F 0.03pF @ 10V, 1MHz
Resistance @ If, F 7Ohm @ 10mA, 1GHz
Power Dissipation (Max) 100 mW
Temperature Range - Operating 175°C (TJ)
Package / Case Die
Supplier Device Package Die
Base Product Number MADP-000907
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0040
Other Names 1465-MADP-000907-14020PDKR,1465-MADP-000907-14020PTR,1465-MADP-000907-14020PCT,1465-MADP-000907-14020P-ND
Standard Package 3,000
Win Source Part Number 1128292-MADP-000907-14020P
Ultra Librarian 3D Model Ultra Librarian MADP-000907-14020P CAD Model

Description

The MACOM Technology Solutions MADP-000907-14020PDKR is a PIN-single diode type with a capacitance of 0.03pF @ 10V, 1MHz and a voltage peak reverse of 45V.

  • Type: PIN-single diode
  • Capacitance: 0.03pF @ 10V, 1MHz
  • Voltage Peak Reverse: 45V
  • Power Dissipation: 100 mW
  • Resistance: 7Ohm @ 10mA, 1GHz
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • Category: Discrete Semiconductor Products>Diodes - RF

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.6537
M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
Need more? Email Us
Broadcom Limited
RF Diode Schottky 4V 3-Pin SOT-323 Bulk / Surface Mount Microwave Schottky Detector Diodes | RF DIODE SCHOTTKY 4V SOT323
Lowest to $32.6415
M/A-Com Technology Solutions
SCHOTTKY PLASTIC 8V GUARD RING
Lowest to $0.8778

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1830 $51.8300
24+ $4.2527 $102.0648
37+ $4.1198 $152.4326
51+ $3.9869 $203.3319
65+ $3.8540 $250.5100
87+ $3.4553 $300.6111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess