EN
  • EN
  • DE

MABA-011030

Part No MABA-011030
Manufacturer M/A-Com Technology Solutions
Catalog Balun
Description Transformer, 1:1 Transmission Line 46MHz - 1002MHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer M/A-Com Technology Solutions
Packaging Reel - TR
Frequency Range 46MHz ~ 1GHz
Impedance - Unbalanced/Balanced 75 / 75 Ohm
Phase Difference 2.4°
Insertion Loss (Maximum) 0.7dB
Return Loss (Minimum) -42dB
Package Module
Mounting SMD
Win Source Part Number 1211604-MABA-011030
Manufacturer Homepage www.macomtech.com
Family Name MABA-0110
Introduction Date July 03, 2014
ECCN EAR99
Estimated EOL Date 2029
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MABA-011030 CAD Model

Description

The MABA-011030 is a module package from M/A-Com Technology Solutions that has a frequency range of 46MHz ~ 1GHz.

  • Impedance: 75 / 75 Ohm
  • Phase Difference: 2.4°
  • Packaging: reel - TR
  • Mounted on: SMD
  • Popularity: Medium
  • Supply and demand status: Balance

You May Also Be Interested in

Murata Electronics North America
Operating Temperature Range
Lowest to $0.1652
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
M/A-Com Technology Solutions
Lowest to $1.7487
Mini-Circuits
Lowest to $14.0734
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $2.6115
Mini-Circuits
Lowest to $3.3634
Mini-Circuits
RF Transformer 1:1 6 Terminal SMD
Lowest to $3.4763
M/A-Com Technology Solutions
TRANS 1:1 FLUX COUPLED 3-200MHZ
Lowest to $3.1005

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess