EN
  • EN
  • DE

MABA-008757-CT1160

Part No MABA-008757-CT1160
Manufacturer M/A-Com Technology Solutions
Catalog Balun
Description 1:1 TXLINE BALUN, SCREENED RETLO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr M/A-Com Technology Solutions
Package Tape & Reel
Product Status Active
Frequency Range 4.5MHz ~ 3GHz
Insertion Loss (Max) 3dB
Return Loss (Min) 16dB
Package / Case 6-SMD (5 Leads), Flat Lead
Mounting Type Surface Mount
Base Product Number MABA-008757
Standard Package 2,000 pcs
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 628904-MABA-008757-CT1160
Ultra Librarian 3D Model Ultra Librarian MABA-008757-CT1160 CAD Model

Description

The 628904-MABA-008757-CT1160 is a balun, designed for RF and wireless applications.

  • Frequency Range: 4.5MHz to 3GHz
  • Insertion Loss: 3dB (max)
  • Return Loss: 16dB (min)
  • Package Type: 6-SMD (5 Leads), Flat Lead
  • ECCN Code: EAR99
  • Product Status: Active

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Mini-Circuits
RF Transformer / RF Transformer 1:4 6 Terminal SMD
Lowest to $6.3975
Mini-Circuits
Lowest to $4.7066
Tyco Electronics
E-Series RF 1:4 Flux Coupled Step-up Transformer 2.0 - 800 MHz
Lowest to $1.2272
Mini-Circuits
Lowest to $3.3634
M/A-Com Technology Solutions
Lowest to $2.6115
Princeton
Remote Control Decoder
Need more? Email Us
M/A-Com Technology Solutions
TRANS 1:1 FLUX COUPLED 3-200MHZ
Lowest to $3.1005
M/A-Com Technology Solutions
TRANSFORMER
Lowest to $0.8493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8789 $52.7340
140+ $0.7212 $100.9680
215+ $0.6987 $150.2205
300+ $0.6761 $202.8300
385+ $0.6536 $251.6360
515+ $0.5860 $301.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess