EN
  • EN
  • DE

MAAM-011206-TR3000

Part No MAAM-011206-TR3000
Manufacturer M/A-Com Technology Solutions
Catalog RF Amplifiers
Description IC RF AMP 0HZ-15GHZ 6DFN / RF Amplifier IC 0Hz ~ 15GHz 6-TDFN (1.5x1.2)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr MACOM Technology Solutions
Package Tape & Reel (TR)
Frequency 0Hz ~ 15GHz
Gain 15dB
Noise Figure 7dB
Voltage - Supply 5V
Current - Supply 72mA
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-TDFN (1.5x1.2)
Base Product Number MAAM-011206
HTSUS 0000.00.0000
Standard Package 3,000
Win Source Part Number 1074729-MAAM-011206-TR3000
Ultra Librarian 3D Model Ultra Librarian MAAM-011206-TR3000 CAD Model

Description

The MAAM-011206-TR3000 from M/A-Com Technology Solutions is a Silicon PIN Diode Driver. It is a monolithic, single-channel driver designed for high-speed switching applications. It is designed to control PIN diodes used in various RF and microwave circuits.

Applications:

  • RF Switches: Driving PIN diodes in RF switch matrices.
  • Attenuators: Controlling variable attenuators in signal processing chains.
  • Phase Shifters: Used in phase shifter circuits for beamforming and other applications.
  • Radar Systems: Control of PIN diodes in radar transmit/receive modules.
  • Test and Measurement Equipment: Used in automated test systems for controlling RF signals.

Features:

  • High Switching Speed: Enables fast switching of PIN diodes.
  • Low Control Current: Minimizes power consumption.
  • Single Supply Voltage: Simplifies power supply requirements.
  • TTL/CMOS Compatible Input: Allows for easy interfacing with digital control circuits.
  • Surface Mount Package: Designed for easy integration into printed circuit boards.

Benefits:

  • Improved System Performance: Enables fast and precise control of RF signals.
  • Simplified Design: Reduces the complexity of RF control circuits.
  • Reduced Component Count: Integrates the functionality of multiple discrete components into a single package.
  • Cost-Effective Solution: Provides a cost-effective way to control PIN diodes.
  • Compact Size: Allows for miniaturization of RF systems.

Additional Details:

The MAAM-011206-TR3000 typically requires a specific DC bias voltage for operation. Refer to the datasheet for detailed electrical specifications, including switching speed, control current, and supply voltage range. The TR3000 suffix likely indicates a specific tape and reel packaging option.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9149 $59.7447
7+ $16.3404 $114.3828
10+ $15.8298 $158.2980
14+ $15.3192 $214.4688
17+ $14.8085 $251.7445
23+ $13.2766 $305.3618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,644 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess