EN
  • EN
  • DE

56-YELLOW-1/2"X72YD

Part No 56-YELLOW-1/2"X72YD
Manufacturer 3M
Catalog Unclassified
Description TAPE MASKING YELLOW 1/2"X 72YDS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Tapes
Estimated Pruduction Lead Time 5 Weeks
Features Masking Tape Rubber Adhesive Yellow 0.50" (12.70mm) 1/2" X 216' (66.0m) 72 yds
Manufacturer 3M
Series 56
Package Bulk
Family Name 56-YELLO
MSL Level Not Applicable
ECCN EAR99
HTSUS 3919.10.2020
Other Part Number 0-00-51128-56288-8, 00051128562888, 05112856288, 3M159697, 56-YELLOW-1/2\, 56-YELLOW-1/2\, 56-YELLOW-1/2\, 7000133148, 80-6114-2876-6, 80611428766
Quantity per package 72
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908560-56-YELLOW-1/2"X72YD
Ultra Librarian 3D Model Ultra Librarian 56-YELLOW-1/2"X72YD CAD Model

Description

The 3M 908560-56-YELLOW-1/2"X72YD is a masking tape that features a rubber adhesive, yellow color, and 0.50" (12.70mm) width.

  • Adhesive: Rubber
  • Color: Yellow
  • Width: 0.50" (12.70mm)
  • Package: Bulk
  • Series: 56
  • Length: 216' (66.0m), 72 yards
  • ECCN: EAR99
  • Estimated Production Lead Time: 5 weeks
  • Other Part Numbers: 0-00-51128-56288-8, 00051128562888, 05112856288, 3M159697, 56-YELLOW-1/2", 56-YELLOW-1/2", 56-YELLOW-1/2", 7000133148, 80-6114-2876-6, and 80611428766

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.4805
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $0.2657
Others
Need more? Email Us
Others
Lowest to $0.0520

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $120.0830 $120.0830
2+ $116.2092 $232.4184
3+ $112.3353 $337.0059
4+ $100.7148 $402.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess