EN
  • EN
  • DE

MAAD-008866-TR1000

Part No MAAD-008866-TR1000
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Description Attenuator - Digitally Controlled
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014094-MAAD-008866-TR1000
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAAD-008866-TR1000 CAD Model

Description

The MAAD-008866-TR1000 is a GaAs MMIC (Monolithic Microwave Integrated Circuit) variable attenuator from M/A-Com Technology Solutions. This attenuator is designed for use in a wide range of applications, including radio communications, radar systems, and test and measurement equipment. It provides precise and controllable attenuation of RF signals, enabling dynamic control of signal levels within a system.

Applications

  • Automatic Gain Control (AGC) circuits
  • Power leveling in communication systems
  • Radar systems
  • Test and measurement equipment
  • Electronic warfare (EW) systems

Features

  • Frequency Range: DC to 6 GHz
  • Attenuation Range: 20 dB typical
  • Low Insertion Loss: 1.5 dB typical
  • High Input IP3: +40 dBm typical
  • Single Positive Control Voltage
  • Surface Mount Package

Benefits

  • Precise Attenuation Control: Provides accurate and repeatable attenuation of RF signals.
  • Wideband Operation: Operates over a wide frequency range from DC to 6 GHz, making it suitable for various applications.
  • Low Insertion Loss: Minimizes signal loss through the attenuator, preserving signal integrity.
  • High Linearity: High IP3 ensures low distortion of the RF signal.
  • Easy to Use: Single positive control voltage simplifies integration into control circuits.
  • Compact Size: Surface mount package allows for compact circuit designs.

Technical Specifications

Frequency Range: DC to 6 GHz

Attenuation Range: 20 dB typical

Insertion Loss: 1.5 dB typical

Input IP3: +40 dBm typical

Control Voltage: +3V to +5V

Package Type: 4 mm PQFN

The MAAD-008866-TR1000 variable attenuator provides a high-performance solution for controlling signal levels in RF and microwave systems. Its wideband operation, low insertion loss, and high linearity make it suitable for demanding applications requiring precise attenuation control. The single positive control voltage simplifies integration into control circuits, while the compact surface mount package allows for space-saving designs. Whether used in automatic gain control circuits, power leveling systems, or test and measurement equipment, the MAAD-008866-TR1000 offers a reliable and versatile solution for signal attenuation needs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess