EN
  • EN
  • DE

MA4CS102B

Part No MA4CS102B
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074654-MA4CS102B
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA4CS102B CAD Model

Description

The MA4CS102B is a PIN diode from M/A-Com Technology Solutions designed for RF and microwave applications requiring low insertion loss and high isolation. This diode is particularly well-suited for use in switches, attenuators, and phase shifters where performance and reliability are critical.

Applications:

  • RF Switches: Used in various switch configurations, including SPDT, SP3T, and SP4T switches.
  • Attenuators: Employed in variable and fixed attenuators to control signal levels precisely.
  • Phase Shifters: Integrated into phase shifting networks to adjust the phase of RF signals.
  • Limiters: Provides protection for sensitive receiver components against high-power signals.
  • Radar Systems: Used in transmit/receive modules for radar applications, ensuring efficient signal routing.

Features:

  • Low Insertion Loss: Minimizes signal attenuation when the diode is in the on state.
  • High Isolation: Provides excellent signal isolation when the diode is in the off state.
  • Fast Switching Speed: Enables rapid switching between on and off states for dynamic signal control.
  • Low Capacitance: Reduces the loading effect on the RF circuit, improving overall performance.
  • Surface Mount Package: Facilitates easy and efficient integration into printed circuit boards.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance signal integrity and reduce signal degradation.
  • Increased Design Flexibility: Fast switching speed allows for agile signal control and dynamic adjustment of circuit parameters.
  • Reduced Power Consumption: Efficient switching characteristics minimize power dissipation, contributing to energy efficiency.
  • Simplified Circuit Design: Surface mount package simplifies assembly processes and reduces the required board space.
  • Enhanced Reliability: Robust design ensures consistent and reliable performance over a wide range of operating conditions and environments.

Additional Details:

The MA4CS102B PIN diode's key electrical characteristics include low forward resistance and high reverse breakdown voltage, making it suitable for handling high-power signals while maintaining low signal distortion. It is typically available in a small surface-mount package for easy integration into automated assembly processes. Precise performance specifications and biasing requirements can be found in the product datasheet. The diode is often used in telecommunications infrastructure, test and measurement equipment, and defense communication systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess