EN
  • EN
  • DE

M21004G-12

Part No M21004G-12
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Description 3G Dual Output Equalizer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073434-M21004G-12
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M21004G-12 CAD Model

Description

The M21004G-12 is a GaAs MMIC Driver Amplifier from M/A-Com Technology Solutions. This amplifier is designed for use in a variety of communication and radar systems. It provides high gain and excellent linearity, making it suitable for driving power amplifiers.

Applications:

  • Cellular/3G/4G Infrastructure
  • Microwave Radio Links
  • VSAT Systems
  • Test and Measurement Equipment
  • Radar and Military Communications

Features:

  • Frequency Range: Typically covers several GHz bands (Consult datasheet for specific frequency range)
  • High Gain: Typically 20 dB or higher
  • High Output Power: Typically +20 dBm or higher
  • Excellent Linearity: High IP3
  • Single Positive Supply Voltage
  • Compact Package

Benefits:

  • Increased System Performance: High gain and output power enhance signal strength and range.
  • Improved Signal Quality: Excellent linearity minimizes distortion.
  • Simplified Integration: Single positive supply voltage simplifies power supply design.
  • Compact Design: Small package size reduces board space requirements.
  • Versatile Application: Suitable for a wide range of communication and radar systems.

Additional Details:

The M21004G-12 utilizes GaAs MMIC technology to achieve high performance and reliability. It is designed to operate over a wide temperature range. The specific frequency range, gain, and output power specifications should be confirmed using the official datasheet. Proper biasing and impedance matching are essential for optimal performance. This device is often used in conjunction with power amplifiers to achieve higher output power levels.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess