EN
  • EN
  • DE

M02068G-09-T

Part No M02068G-09-T
Manufacturer M/A-Com Technology Solutions
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 622MBPS 3.3V 24BCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Obsolete
Type Laser Diode Driver
Data Rate 622Mbps
Number of Channels 1
Voltage - Supply 3.3V
Current - Modulation 85mA
Current - Bias 100 mA
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-BCC (4x4)
Mounting Type Surface Mount
Base Product Number M02068
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 880478-M02068G-09-T
Ultra Librarian 3D Model Ultra Librarian M02068G-09-T CAD Model

Description

The Laser Diode Driver with Win Source Part Number 880478-M02068G-09-T is a high-performance integrated circuit designed for power management applications.

  • Application: laser diodes
  • Data Rate: 622Mbps
  • Channels: single
  • Current Modulation: 85mA
  • Voltage Supply: 3.3V
  • Mounting Type: surface mount
  • Package: 24-WFQFN Exposed Pad package
  • Brand: M/A-Com Technology Solutions
  • Status: obsolete

You May Also Be Interested in

Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us
Renesas Electronics America
ISL58800CRZ PB-FREE LASER DIODE / Laser Driver IC Channel
Lowest to $14.6893
Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Lowest to $81.8075
Renesas Electronics America
DIE SALE (PRICE IN GOOD DIE)-WAF
Lowest to $36.3229
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess