Product Overview: SN74LVC1G04DCKRE4
The SN74LVC1G04DCKRE4 is a high-performance, single inverter gate designed and manufactured by Texas Instruments. This device is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments. The SN74LVC1G04DCKRE4 operates at a voltage range of 1.65V to 5.5V, making it ideal for interfacing with both 3.3V and 5V systems.
Key Features
- Logic Type: Inverter
- Output Current: ±32mA
- Voltage - Supply: 1.65V to 5.5V
- Operating Temperature: -40°C to 125°C
- Mounting Type: Surface Mount
- Package / Case: SC-70, SOT-323
- Propagation Delay: 2.9ns at 3.3V, 2.6ns at 5V
Performance and Applications
The SN74LVC1G04DCKRE4 is designed to provide optimal performance in a variety of digital applications. Its fast propagation delay ensures high-speed operation, which is critical in modern digital circuits. The device can support output currents of up to ±32mA, making it capable of driving multiple loads simultaneously.
With its wide operating temperature range, the SN74LVC1G04DCKRE4 is suitable for use in challenging environmental conditions. This makes it an excellent choice for industrial, automotive, and consumer electronics where reliability and robustness are of paramount importance.
Reliability and Quality
Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC1G04DCKRE4 is no exception. It is designed to meet the stringent requirements of the industry, ensuring long-term reliability and performance. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.
Design and Packaging
The compact SC-70, SOT-323 package allows for efficient use of board space, which is crucial for space-constrained applications. The surface-mount design of the SN74LVC1G04DCKRE4 facilitates easier manufacturing and integration into a wide range of electronic assemblies.
Overall, the SN74LVC1G04DCKRE4 by Texas Instruments represents a blend of performance, reliability, and versatility, making it a go-to inverter gate for designers and engineers across various industries.