The LY62W1024SL-70LL is a low-power 1Mb Static RAM (SRAM) device manufactured by Lyontek Inc. It is organized as 128K words by 8 bits and operates from a single 3.3V power supply. This SRAM is designed for applications requiring relatively fast access times and low power consumption, making it suitable for various embedded systems and battery-backed memory applications.
Applications
- Battery-backed memory
- Embedded systems
- Data logging applications
- Industrial control systems
- Portable devices
Features
- Access time: 70ns
- Low power consumption: Active and Standby modes
- Single 3.3V power supply operation
- Fully static operation: No clock or refresh required
- Tri-state outputs
- Data retention voltage: 2V (min)
- Available in various package options (e.g., SOP)
- CMOS technology for low power and high reliability
Benefits
- Good speed performance enables efficient data storage and retrieval.
- Low power consumption extends battery life in portable and battery-backed systems.
- Simple memory interface simplifies system design.
- Static operation eliminates the need for complex refresh circuitry.
- Suitable for applications requiring non-volatile data storage.
Technical Specifications
The LY62W1024SL-70LL SRAM has an access time of 70ns. It operates with a supply voltage of 3.3V and features low active and standby current. The device provides TTL-compatible inputs and outputs. It supports a wide temperature range, making it suitable for various applications. Packaging options include SOP32.