EN
  • EN
  • DE

LY62L25616ML-55LLI

Part No LY62L25616ML-55LLI
Manufacturer Lyontek Inc.
Catalog Misc Products
Description 256K X 16 BIT LOW POWER CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lyontek Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 828972-LY62L25616ML-55LLI
Ultra Librarian 3D Model Ultra Librarian LY62L25616ML-55LLI CAD Model

Description

The LY62L25616ML-55LLI is a high-speed, low-power CMOS Static RAM (SRAM) device manufactured by Lyontek Inc. It is organized as 256K words by 16 bits and operates from a single 3.3V power supply. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for various embedded systems and memory caching applications.

Applications

  • Cache memory for microprocessors
  • Buffer memory in data acquisition systems
  • High-speed storage in embedded systems
  • Networking equipment
  • Digital signal processing (DSP) applications

Features

  • Fast access time: 55ns
  • Low power consumption: Active and Standby modes
  • Single 3.3V power supply operation
  • Fully static operation: No clock or refresh required
  • Tri-state outputs
  • Data retention voltage: 2V (min)
  • Available in various package options (e.g., TSOP)
  • CMOS technology for low power and high reliability

Benefits

  • High-speed performance enables faster processing and data retrieval.
  • Low power consumption extends battery life in portable devices.
  • Simple memory interface simplifies system design.
  • Static operation eliminates the need for complex refresh circuitry, reducing system cost and complexity.
  • Wide operating voltage range provides flexibility in system design.
  • Suitable for high-density memory applications due to its compact size and high storage capacity.

Technical Specifications

The LY62L25616ML-55LLI SRAM has a typical access time of 55ns. It operates with a supply voltage of 3.3V and features low active and standby current. The device provides TTL-compatible inputs and outputs. It supports a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial applications. Packaging options include TSOP44.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess