EN
  • EN
  • DE

SM712GX

Part No SM712GX
Manufacturer Lynxem
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lynxem
Win Source Part Number 327144-SM712GX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM712GX CAD Model

Description

Based on available information, the SM712GX from Lynxem is a transient voltage suppressor (TVS) diode array, designed to protect sensitive electronic circuits from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.

Applications

  • USB Ports: Protection of USB data lines in computers, peripherals, and mobile devices.
  • Ethernet Interfaces: Safeguarding Ethernet ports in network devices and embedded systems.
  • HDMI Ports: Protecting HDMI interfaces in televisions, monitors, and multimedia devices.
  • Microcontroller I/O: Shielding microcontroller input/output pins from voltage transients.
  • General Data Lines: Protection of various data transmission lines in electronic equipment.

Features

  • Multi-channel Protection: Provides protection for multiple lines simultaneously, reducing component count.
  • Low Clamping Voltage: Minimizes the voltage stress on the protected circuit during a surge event.
  • Fast Response Time: Quickly reacts to transient events, ensuring effective protection.
  • Low Capacitance: Suitable for high-speed data lines to minimize signal distortion.
  • ESD Protection: Complies with IEC 61000-4-2 standard for ESD immunity.
  • Small Form Factor: Available in compact surface-mount packages for space-constrained applications.

Benefits

  • Enhanced System Reliability: Protects electronic circuits from damage caused by ESD and surge events.
  • Reduced Downtime: Minimizes equipment failures and downtime associated with transient voltages.
  • Improved Signal Integrity: Low capacitance ensures minimal impact on high-speed data transmission.
  • Cost Savings: Reduces warranty costs by preventing failures due to ESD and surge damage.
  • Compact Design: Allows for smaller and more efficient electronic product designs.

Additional Details

Typical specifications include breakdown voltage (VBR), clamping voltage (VC), peak pulse power (PPP), and capacitance. The specific values depend on the exact configuration and application. Datasheet consultation is critical. The package is likely a small surface-mount package. Lynxem produces TVS diodes designed to provide robust and reliable protection.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess