EN
  • EN
  • DE

SM712GF4 BA(T)

Part No SM712GF4 BA(T)
Manufacturer Lynxem
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lynxem
Win Source Part Number 327142-SM712GF4 BA(T)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM712GF4 BA(T) CAD Model

Description

Based on available information, the SM712GF4 BA(T) from Lynxem is likely a transient voltage suppressor (TVS) diode array designed for protecting sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.

Applications

  • Data lines: Protection for USB, Ethernet, and other data interfaces.
  • Microcontroller protection: Safeguarding microcontroller I/O pins from voltage spikes.
  • Portable electronics: Surge protection in smartphones, tablets, and wearables.
  • Industrial equipment: Protecting control systems and communication interfaces in industrial environments.
  • Automotive electronics: Transient voltage suppression in automotive electronic control units (ECUs).

Features

  • Low clamping voltage: Minimizes the voltage stress on protected circuits during surge events.
  • Fast response time: Quickly clamps transient voltages, providing effective protection.
  • Low capacitance: Minimizes signal distortion in high-speed data transmission lines.
  • Multiple channels: Protects multiple lines with a single component, saving board space.
  • ESD protection: Complies with IEC 61000-4-2 standards for ESD immunity.
  • Small form factor: Available in compact surface-mount packages for space-constrained designs.

Benefits

  • Improved reliability: Protects electronic systems from damage caused by ESD and surge events.
  • Increased uptime: Reduces the risk of equipment failures and downtime.
  • Enhanced signal integrity: Low capacitance minimizes signal degradation in high-speed applications.
  • Reduced warranty costs: Prevents failures caused by transient voltage events.
  • Compact design: Enables smaller and more efficient electronic products.

Additional Details

The SM712GF4 BA(T) likely features specific electrical characteristics such as breakdown voltage (VBR), clamping voltage (VC), peak pulse power (PPP), and capacitance (C). The (T) suffix may indicate a specific tape and reel packaging configuration for automated assembly.

Consult the device datasheet for detailed specifications and application recommendations. Lynxem is a reputable manufacturer of TVS diodes, and the SM712GF4 BA(T) is designed to offer robust and reliable surge protection in a variety of electronic applications.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess