EN
  • EN
  • DE

SST-10-G-B90-E530

Part No SST-10-G-B90-E530
Manufacturer Luminus Devices Inc.
Catalog OEM Souring
Description High Power LEDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466191-SST-10-G-B90-E530
Manufacturer Luminus Devices Inc.
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Color Green
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.4V
Current - Max 1.5A
Luminous Flux @ Current/Temperature 210mW (190mW ~ 230mW)
Temperature - Test 25°C
Viewing Angle 90°
Mounting Type Surface Mount
Package / Case 1414 (3535 Metric)
Supplier Device Package 3535
Size / Dimension 0.136" L x 0.136" W (3.45mm x 3.45mm)
Height - Seated (Max) 0.092\
Ultra Librarian 3D Model Ultra Librarian SST-10-G-B90-E530 CAD Model

Description

The SST-10-G-B90-E530 is a high-powered LED component produced by Luminus Devices, a renowned manufacturer in the field of lighting technology. This LED is specifically designed to deliver exceptional brightness and efficiency, making it an ideal choice for a variety of demanding applications. Its distinctive feature includes a green light emission, which is pivotal for color mixing in entertainment lighting, specialized signaling, and healthcare applications where precise color representation is crucial. The SST-10-G-B90-E530 operates within a specific wavelength, denoted by 'E530', which corresponds to the green portion of the visible spectrum, providing vibrant and vivid color output. The 'B90' indicates the binning process for brightness and color consistency, ensuring that each LED delivers uniform performance. The high power capacity of this LED amplifies its usability in both indoor and outdoor environments, where high luminosity is needed. As part of Luminus Devices' commitment to quality, the SST-10 series LEDs are designed for longevity and reliability, allowing them to sustain performance over extended periods.

You May Also Be Interested in

Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess