EN
  • EN
  • DE

LXZ2-2780-5

Part No LXZ2-2780-5
Manufacturer Lumileds
Catalog LED Lighting - White
Description LED LUXEON WARM WHITE 2700K 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 7 Weeks
Features LED Lighting series White, Warm 2700K 5-Step MacAdam Ellipse 2.8V 700mA 120° 0806 (2016 Metric)
Manufacturer Lumileds
Series LUXEON Z ES
Package Reel - TR
Mounting Surface Mount
Package 0806 (2016 Metric)
Case / Package SMD
Family Name LXZ2-2780
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 1416-1284-6, LXZ2-2780-5-ND, 1416-1284-1, 1416-1284-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880415-LXZ2-2780-5
Ultra Librarian 3D Model Ultra Librarian LXZ2-2780-5 CAD Model

Description

The LXZ2-2780-5 is a high-power LED from Lumileds, part of their LUXEON Z ES series. It's engineered for applications requiring high light output, exceptional color quality, and superior reliability. Its compact size and robust design make it suitable for a variety of demanding lighting applications.

Applications:

  • Architectural lighting
  • Specialty lighting
  • Downlights
  • Spotlights
  • Outdoor lighting

Features:

  • High luminous flux for bright illumination
  • Excellent color rendering for accurate color representation
  • Low thermal resistance for efficient heat dissipation
  • Long lifespan for reduced maintenance
  • Compact footprint for design flexibility

Benefits:

  • Provides vibrant and accurate colors for enhanced visual appeal
  • Reduces energy consumption and operating costs
  • Minimizes the need for frequent replacements
  • Enables smaller and more efficient lighting designs
  • Ensures reliable performance in demanding environments

Additional Details:

The LXZ2-2780-5 features a ceramic substrate and is designed for optimal thermal management. Key specifications include forward voltage, forward current, luminous flux, correlated color temperature (CCT), and color rendering index (CRI). Proper heat sinking is critical to maintaining its performance and longevity. Lumileds' LUXEON Z ES LEDs are known for their high quality and reliability, and the LXZ2-2780-5 is designed to meet stringent industry standards. The specific CCT and CRI values may vary depending on the specific bin. It is compliant with RoHS and REACH environmental regulations. Application-specific mounting and wiring instructions should be followed for proper installation and operation.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7413 $60.9455
85+ $1.4289 $121.4565
130+ $1.3842 $179.9460
175+ $1.3395 $234.4125
225+ $1.2949 $291.3525
300+ $1.1609 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess