EN
  • EN
  • DE

L150-5080502400000

Part No L150-5080502400000
Manufacturer Lumileds
Catalog OEM Parts (J - L)
Description LUXEON 5050 High Power LED Emitter Cool White 5000K CCT 80 CRI 24.5 V 610 lm Typ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Schedule B 8541402000, 8541402000
Win Source Part Number 964567-L150-5080502400000
Categories OEM Parts(J-L)
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L150-5080502400000 CAD Model

Description

The L150-5080502400000 is a high-power LED manufactured by Lumileds. It is designed for applications requiring high light output and efficiency. The specific details, such as color temperature and forward voltage, will depend on the exact configuration, but the L150 series is known for its robust performance.

Applications

  • Street lighting
  • High-bay industrial lighting
  • Architectural lighting
  • Automotive lighting (headlights, auxiliary lights)
  • Horticultural lighting
  • Stage lighting

Features

  • High luminous flux: Provides a significant amount of light output.
  • High efficacy: Converts electrical power to light efficiently.
  • Long lifespan: Offers extended operational life, reducing maintenance costs.
  • Robust design: Withstands harsh environmental conditions.
  • Excellent color rendering: Provides accurate and natural color reproduction.
  • Compact size: Enables integration into various lighting fixtures.

Benefits

  • Energy savings: High efficacy reduces energy consumption and costs.
  • Reduced maintenance: Long lifespan minimizes the need for frequent replacements.
  • Improved visibility: High luminous flux enhances visibility and safety.
  • Enhanced aesthetics: Excellent color rendering improves the visual appeal of illuminated objects.
  • Versatile applications: Suitable for a wide range of lighting applications.

Technical Specifications

  • Forward Voltage: Typically 2-4V (Check datasheet for specific value)
  • Forward Current: Typically 350mA - 1A (Check datasheet for specific value)
  • Luminous Flux: Varies depending on color temperature and drive current (Check datasheet)
  • Color Temperature: Available in various CCTs (Correlated Color Temperatures) such as 3000K, 4000K, 5000K, etc. (Check datasheet)
  • Viewing Angle: Typically 120 degrees.
  • Operating Temperature: -40°C to +85°C (Check datasheet)

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1407 $58.3905
1,000+ $0.1155 $115.5000
1,550+ $0.1120 $173.6000
2,135+ $0.1083 $231.2205
2,760+ $0.1046 $288.6960
3,695+ $0.0938 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,852 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess