EN
  • EN
  • DE

SSP-LX6144A7UC

Part No SSP-LX6144A7UC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED LUXLED BLUE 470NM SMD / LED Lighting Color series Blue 470nm (Typ) 6-SMD, Flat Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series LuxLED™
Package Tube
Product Status Obsolete
Color Blue
Wavelength 470nm (Typ)
Current - Test 120mA
Voltage - Forward (Vf) (Typ) 3.4V
Lumens/Watt @ Current - Test 5 lm/W
Current - Max 120mA
Luminous Flux @ Current/Temperature 2lm (Typ)
Temperature - Test 25°C
Viewing Angle 10°
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package SMD
Dimension 0.441" L x 0.614" W (11.20mm x 15.60mm)
Height - Seated (Max) 0.299" (7.60mm)
Other Names 441-1092
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240312-SSP-LX6144A7UC
Ultra Librarian 3D Model Ultra Librarian SSP-LX6144A7UC CAD Model

Description

The SSP-LX6144A7UC is an electronic component manufactured by Lumex Opto/Components Inc.

  • Product: Blue LED lighting color
  • Series: LuxLED
  • Package: Tube
  • Height: 0.299" (7.60mm) when seated
  • Standard Package: 20 units
  • Mounting Technology: SMD (SMT)
  • Maximum Current: 120mA
  • Viewing Angle: 10 degrees
  • Voltage Forward (Vf) (typ): 3.4V
  • Wavelength: 470nm (typ)
  • Lumens/Watt @ Current - Test: 5 lm/W
  • Thermal Resistance: Not specified
  • Temperature - Test: 25 degrees Celsius
  • Package/Case: 6-SMD, flat leads
  • Supplier Device Package: SMD
  • Dimension: 0.441" L x 0.614" W (11.20mm x 15.60mm)
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • HTSUS: 8541.41.0000
  • Product Status: Obsolete
  • Luminous Flux @ Current/Temperature: 2lm (typ)

You May Also Be Interested in

LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1496
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess