EN
  • EN
  • DE

SSL-LXTO46UV3C

Part No SSL-LXTO46UV3C
Manufacturer Lumex Opto/Components Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER UV 415NM 30MA TO-46 / Ultraviolet (UV) Emitter 415nm 3.3V 30mA TO-46-2 Lens Top Metal Can
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Lumex Opto/Components Inc.
Series QuasarBrite
Package Bulk
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 30mA
Wavelength 415nm
Voltage - Forward (Vf) (Typ) 3.3V
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Through Hole
Package / Case TO-46-2 Lens Top Metal Can
Base Product Number SSL-LXTO46
Other Names 67-2090,SSLLXTO46UV3C
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242359-SSL-LXTO46UV3C
Ultra Librarian 3D Model Ultra Librarian SSL-LXTO46UV3C CAD Model

Description

The SSL-LXTO46UV3C is an optoelectronic component from Lumex Opto/Components Inc. It is a QuasarBrite series ultraviolet (UV) LED emitter with a forward voltage of 3.3V and a maximum DC forward current of 30mA.

  • Mounting: Through-hole
  • Package: TO-46-2 lens top metal can
  • Wavelength: 415nm

You May Also Be Interested in

Vishay
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $4.0909
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $4.3014
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.3603
Vishay
EMITTER IR 850NM 100MA RADIAL / Infrared Emitter 850nm 700mW/sr Circular Top Mount 2-Pin T-1 3/4
Lowest to $0.5652
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $1.3928
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess