EN
  • EN
  • DE

SSL-LXTO46355C

Part No SSL-LXTO46355C
Manufacturer Lumex Opto/Components Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER UV 355NM 20MA TO-46 / Ultraviolet (UV) Emitter 355nm 3.6V 20mA 80° TO-46-2 Lens Top Metal Can
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Lumex Opto/Components Inc.
Series QuasarBrite
Package Tray
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 20mA
Wavelength 355nm
Voltage - Forward (Vf) (Typ) 3.6V
Viewing Angle 80°
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Through Hole
Package / Case TO-46-2 Lens Top Metal Can
Base Product Number SSL-LXTO46355
Other Names 67-2135,SSLLXTO46355C
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242357-SSL-LXTO46355C
Ultra Librarian 3D Model Ultra Librarian SSL-LXTO46355C CAD Model

Description

The SSL-LXTO46355C is an ultraviolet (UV) LED emitter that belongs to the QuasarBrite series from Lumex Opto/Components Inc. The product comes in a tray package with a standard package quantity of 50.

  • Maximum DC Forward Current: 20mA
  • Viewing Angle: 80 degrees
  • Forward Voltage (Vf): 3.6V
  • Wavelength: 355nm
  • Radiant Intensity (Ie): Minimum @ If
  • Mounting: Through-hole
  • Package: TO-46-2 lens top metal can
  • ECCN: EAR99 compliant
  • REACH: Unaffected

You May Also Be Interested in

Vishay
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Rohm Semiconductor
EMITTER IR 950NM 100MA T 1 3/4
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IR OSLON
Lowest to $1.5722
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA MIDLED
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 60MA MINI
Need more? Email Us
Vishay
Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Lowest to $0.4732
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess