EN
  • EN
  • DE

SML-LX3939RGBC-TR

Part No SML-LX3939RGBC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE RGB 626/525/470 / LED Lighting Color series Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue 6-SMD, No Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tape & Reel
Product Status Obsolete
Color Red, Green, Blue (RGB)
Wavelength 626nm Red, 525nm Green, 470nm Blue
Current - Test 350mA Red, 350mA Green, 350mA Blue
Voltage - Forward (Vf) (Typ) 2.1V Red, 3.5V Green, 3.5V Blue
Lumens/Watt @ Current - Test 34 lm/W Red, 29 lm/W Green, 7 lm/W Blue
Current - Max 300mA Red, 350mA Green, 350mA Blue
Luminous Flux @ Current/Temperature 25lm Red, 35lm Green, 8lm Blue
Temperature - Test 25°C
Viewing Angle 130°
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead Exposed Pad
Supplier Device Package SMD
Dimension 0.398" L x 0.398" W (10.10mm x 10.10mm)
Height - Seated (Max) 0.096" (2.45mm)
Other Names 67-2086-2,67-2086-1,SMLLX3939RGBCTR,67-2086-6
Standard Package 300
MSL Level 6 (Time on Label)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240299-SML-LX3939RGBC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LX3939RGBC-TR CAD Model

Description

The SML-LX3939RGBC-TR LED from Lumex Opto/Components Inc. is a TitanBrite™ RGB LED with red, green, and blue diodes.

  • Viewing Angle: 130 degrees
  • Peak Wavelength (Red): 626nm
  • Peak Wavelength (Green): 525nm
  • Peak Wavelength (Blue): 470nm
  • Voltage Rating (Red): 2.1V
  • Voltage Rating (Green): 3.5V
  • Voltage Rating (Blue): 3.5V
  • Maximum Current (Red): 300mA
  • Maximum Current (Green): 350mA
  • Maximum Current (Blue): 350mA
  • Package: Tape and reel
  • Standard Package: 300

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1496
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess