EN
  • EN
  • DE

SML-LX1110SOC-BTR

Part No SML-LX1110SOC-BTR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE ORG 620NM 4PLCC / LED Lighting Color series Orange 620nm (Typ) 4-SMD, J-Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tape & Reel
Color Orange
Wavelength 620nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2V
Lumens/Watt @ Current - Test 16 lm/W
Current - Max 350mA
Luminous Flux @ Current/Temperature 11lm (Typ)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 4-SMD, J-Lead
Supplier Device Package 4-PLCC
Dimension 0.394" L x 0.394" W (10.00mm x 10.00mm)
Height - Seated (Max) 0.173" (4.40mm)
Base Product Number SML-LX1110
Other Names 67-2011-6,SMLLX1110SOCBTR,67-2011-1,67-2011-2,67-1011-1
Standard Package 500
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240303-SML-LX1110SOC-BTR
Ultra Librarian 3D Model Ultra Librarian SML-LX1110SOC-BTR CAD Model

Description

The Lumex Opto/Components Inc. SML-LX1110SOC-BTR is an orange LED with a 4-SMD, J-Lead package.

  • Viewing Angle: 120 degrees
  • Voltage Rating: 2V
  • Current: 350mA
  • Standard Package: 500
  • Wavelength: 620nm
  • Lumens/Watt @ Current-Test: 16 lm/W

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
OSRAM Opto Semiconductors Inc.
LERTDUWS2WN-KBLA-1+MANA-P+AXAZ-P+MBNB-CQ ams OSRAM Multi-Color LEDs LE RTDUW S2WN datasheet, inventory, & pricing.
Lowest to $12.6896
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
LITE-ON Technology
P033RGB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess