EN
  • EN
  • DE

SML-LX0603SOW-TR

Part No SML-LX0603SOW-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED ORANGE DIFFUSED SMD / Orange LED Indication - Discrete 2V 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color Orange
Configuration Standard
Lens Color White
Lens Transparency Diffused
Millicandela Rating 60mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.80mm
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 140°
Mounting SMD (SMT)
Wavelength - Peak 610nm
Package / Case 0603 (1608 Metric)
Dimension 1.60mm L x 0.80mm W
Height (Max) 0.60mm
Base Product Number SML-LX0603
Other Names 67-1691-1,67-1691-2,67-1691-2R,67-1691-1R,67-1691-6,SMLLX0603SOWTR
Standard Package 4,000
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241872-SML-LX0603SOW-TR
Ultra Librarian 3D Model Ultra Librarian SML-LX0603SOW-TR CAD Model

Description

The Lumex Opto/Components Inc. SML-LX0603SOW-TR is an orange LED indication component that is part of the optoelectronics category.

  • Lens: White diffused lens
  • Shape: Rectangular
  • Lens Style: Flat top
  • Lens Size: 1.00mm x 0.80mm
  • Viewing Angle: 140 degrees
  • Millicandela Rating: 60mcd
  • Forward Voltage: 2V
  • Test Current: 20mA
  • Wavelength Peak: 610nm
  • Package: Tape and reel with a standard package of 4,000
  • Configuration: Standard
  • Mounting Type: SMD (SMT)
  • Dimension: 1.60mm L x 0.80mm W
  • Height: 0.60mm (Maximum)
  • ECCN: EAR99
  • REACH: REACH unaffected
  • Perfect for: Use in various electronic applications

You May Also Be Interested in

Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Kingbright
Lowest to $0.0982
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess