EN
  • EN
  • DE

SML-H1505SIUGUBCTR

Part No SML-H1505SIUGUBCTR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED RGB CLEAR 2SMD / Red, Green, Blue (RGB) LED Indication - Discrete 2.2V Red, 3.4V Green, 3.4V Blue 2-SMD, 1505
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Color Red, Green, Blue (RGB)
Configuration Common Cathode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 1100mcd Red, 2200mcd Green, 600mcd Blue
Lens Style Round with Domed Top
Lens Size 4.90mm Dia
Voltage - Forward (Vf) (Typ) 2.2V Red, 3.4V Green, 3.4V Blue
Current - Test 20mA Red, 20mA Green, 20mA Blue
Viewing Angle 70°
Mounting SMD (SMT)
Wavelength - Peak 635nm Red, 520nm Green, 465nm Blue
Package / Case 2-SMD, 1505
Supplier Device Package Surface Mounted Dome LED
Dimension 6.51mm L x 6.51mm W
Height (Max) 11.00mm
Base Product Number SML-H1505
Other Names 67-2072-1,67-2072-2,67-2072-6,SMLH1505SIUGUBCTR
Standard Package 350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241755-SML-H1505SIUGUBCTR
Ultra Librarian 3D Model Ultra Librarian SML-H1505SIUGUBCTR CAD Model

Description

The 1241755-SML-H1505SIUGUBCTR is an optoelectronic product manufactured by Lumex Opto/Components Inc.

  • Manufacturer: Lumex Opto/Components Inc.
  • Product Name: 1241755-SML-H1505SIUGUBCTR
  • Category: LED Indication - Discrete
  • Configuration: Common Cathode
  • Millicandela Rating: 1100mcd (Red), 2200mcd (Green), 600mcd (Blue)
  • Forward Voltage: 2.2V (Red), 3.4V (Green), 3.4V (Blue)
  • Viewing Angle: 70 degrees
  • Standard Package: 350
  • Alternative Names: 67-2072-1, 67-2072-2, 67-2072-6, SMLH1505SIUGUBCTR

You May Also Be Interested in

Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3639
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess