EN
  • EN
  • DE

GT-SMD181240012-TR

Part No GT-SMD181240012-TR
Manufacturer Lumex Opto/Components Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 400V 1KA 2 POLE SMD / Gas Discharge Tube 400 V 1000A (1kA) ±20% 2 Pole Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Voltage - DC Spark Over (Nom) 400 V
Impulse Discharge Current (8/20µs) 1000A (1kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric)
Base Product Number GT-SMD181240012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Names 67-2008-2,67-2008-1,GTSMD181240012TR,Q6795038A,67-2008-6
Standard Package 2,500
Win Source Part Number 978395-GT-SMD181240012-TR
Ultra Librarian 3D Model Ultra Librarian GT-SMD181240012-TR CAD Model

Description

The GT-SMD181240012-TR gas discharge tube arrester from Lumex Opto/Components Inc. is a 2-pole, 1812 (4532 Metric) package, surface mount device with a DC spark over voltage of 400V and an impulse discharge current of 1000A (1kA) @ 8/20µs.

  • Manufacturer: Lumex Opto/Components Inc.
  • Poles: 2
  • Package: 1812 (4532 Metric)
  • Mounting: Surface Mount
  • DC Spark Over Voltage: 400V
  • Impulse Discharge Current: 1000A (1kA) @ 8/20µs
  • Tolerance: ±20%
  • Fail Short: No
  • Compliance: RoHS compliant and REACH unaffected
  • Standard Package: 2,500 pieces

You May Also Be Interested in

EPCOS (TDK)
GAS DISCHARGE TUBE
Need more? Email Us
Littelfuse Inc.
GDT 230V 5KA 2 POLE
Lowest to $2.2807
EPCOS (TDK)
GDT 300V 2.5KA 2 POLE SMD
Lowest to $0.4692
EPCOS (TDK)
GDT 230V 20KA 3 POLE TH
Lowest to $0.6722
EPCOS (TDK)
GDT 350V 5KA 3 POLE SMD
Lowest to $1.6147
Bourns Inc.
GDT 600V 10KA 3 POLE
Lowest to $0.5392
Bourns Inc.
GDT 350V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
EPCOS (TDK)
GDT 230V 10KA 3 POLE TH / Gas Discharge Tube 230 V 10000A (10kA) ±20% 3 Pole Through Hole
Lowest to $1.3282
Bourns Inc.
GDT 470V 10KA 3 POLE TH
Lowest to $1.8599

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess