EN
  • EN
  • DE

1653T24-MG-25-DB

Part No 1653T24-MG-25-DB
Manufacturer Lucent
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lucent
Win Source Part Number 4653-1653T24-MG-25-DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1653T24-MG-25-DB CAD Model

Description

1653T24-MG-25-DB: High-Precision Electronic Component

The 1653T24-MG-25-DB is a top-tier electronic component designed for precision and reliability in various applications. Engineered to meet rigorous industry standards, this component ensures optimal performance and longevity.

Features and Benefits

  • High Precision: Offers exceptional accuracy for demanding tasks.
  • Durability: Constructed with robust materials for extended service life.
  • Versatile Compatibility: Easily integrates with a wide range of electronic systems.

Applications

  • Automotive Electronics
  • Industrial Automation
  • Consumer Electronics

With a combination of durability and precision, the 1653T24-MG-25-DB is ideal for projects requiring dependable performance.

You May Also Be Interested in

Wurth Electronics Inc
Need more? Email Us
Intersil
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
AVX Corp/Kyocera Corp
Lowest to $8.7607
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess