EN
  • EN
  • DE

ST10198S

Part No ST10198S
Manufacturer LSI Computer Systems
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer LSI Computer Systems
Win Source Part Number 342706-ST10198S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST10198S CAD Model

Description

The ST10198S is a highly integrated stepper motor controller IC from LSI Computer Systems. It's designed to control a wide range of two-phase stepper motors, providing precise and efficient motion control for various applications. This IC simplifies the design process by incorporating essential features like pulse generation, direction control, and programmable parameters, making it suitable for both novice and experienced designers.

Applications

  • Printers and scanners: Controlling the movement of print heads, paper feeders, and scanning carriages.
  • Robotics: Driving robotic arms, grippers, and other motion-controlled components.
  • CNC machines: Controlling the movement of axes in milling machines, lathes, and other CNC equipment.
  • Medical equipment: Driving pumps, syringes, and other precision motion devices.
  • Security systems: Controlling pan-tilt-zoom (PTZ) cameras and other security devices.

Features

  • Microstepping control: Allows for smooth and precise motor movement by dividing each full step into multiple microsteps.
  • Programmable parameters: Enables customization of motor speed, acceleration, deceleration, and other parameters to optimize performance.
  • Direction control: Simplifies motor direction control with dedicated input pins.
  • Integrated oscillator: Eliminates the need for an external clock source, reducing component count and cost.
  • Protection features: Includes over-current protection and thermal shutdown to prevent damage to the IC and motor.

Benefits

  • Precise motion control: Achieves accurate and repeatable motor movements for demanding applications.
  • Simplified design: Reduces component count and simplifies the design process with integrated features.
  • Flexible customization: Allows for tailoring motor performance to specific application requirements.
  • Improved efficiency: Optimizes motor control for reduced power consumption and heat generation.
  • Enhanced reliability: Protects the IC and motor from damage with built-in protection features.

Technical Specifications

Key technical specifications for the ST10198S (consult the datasheet for precise values):

  • Supply Voltage: Typically operates on a single supply voltage, often in the range of 3V to 5.5V.
  • Output Current: Specifies the maximum current the IC can deliver to the motor windings.
  • Microstepping Resolution: Defines the number of microsteps per full step, affecting motion smoothness and precision.
  • Operating Frequency: Indicates the maximum clock frequency the IC can handle.
  • Package Type: Describes the physical package of the IC, such as DIP or SOIC.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess