EN
  • EN
  • DE

LSISAS1068E

Part No LSISAS1068E
Manufacturer LSI Computer Systems
Catalog Misc Products
Description 8-Port PCI Express to 3Gb/s SAS Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LSI Computer Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828415-LSISAS1068E
Ultra Librarian 3D Model Ultra Librarian LSISAS1068E CAD Model

Description

The LSISAS1068E is a high-performance SAS (Serial Attached SCSI) controller from LSI Computer Systems (now Broadcom). It's designed to provide reliable and fast connectivity between a host system and SAS or SATA hard drives and solid-state drives. It is often found in server and storage applications requiring high bandwidth and data integrity.

Applications

  • Server RAID controllers
  • Direct Attached Storage (DAS)
  • Storage arrays
  • Workstations
  • High-performance computing

Features

  • 8-port SAS/SATA controller
  • Supports SAS 3Gb/s and SATA 3Gb/s
  • PCI Express x4 host interface
  • Integrated RAID 0, 1, 1E, and 10 support
  • Advanced error detection and correction

Benefits

  • Provides high-speed data transfer rates
  • Offers flexible storage connectivity options
  • Enhances data reliability with integrated RAID capabilities
  • Reduces CPU overhead through hardware acceleration
  • Supports a wide range of operating systems

Additional Details

The LSISAS1068E utilizes a PCI Express x4 interface to connect to the host system, providing ample bandwidth for high-speed data transfers. It supports both SAS and SATA drives, allowing for flexible storage configurations. The integrated RAID functionality enables the creation of redundant storage solutions, protecting against data loss in the event of drive failure. The controller also incorporates advanced error detection and correction mechanisms to ensure data integrity. The LSISAS1068E is designed to operate in a wide range of environments and is compatible with various operating systems, making it a versatile solution for storage connectivity.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7941 $87.5882
4+ $35.9344 $143.7376
5+ $34.8105 $174.0525
7+ $33.6879 $235.8153
9+ $32.5652 $293.0868
12+ $29.1961 $350.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,598 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess