EN
  • EN
  • DE

L24C02B-SI

Part No L24C02B-SI
Manufacturer LSI Computer Systems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LSI Computer Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827104-L24C02B-SI
Ultra Librarian 3D Model Ultra Librarian L24C02B-SI CAD Model

Description

The L24C02B-SI is a 2K (256 x 8) Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by LSI Computer Systems. It is designed for low-power, non-volatile data storage in a variety of electronic systems. Understanding its features and functionality is essential for proper implementation.

Applications

  • Consumer Electronics: Used for storing configuration data, user preferences, and other non-volatile data in consumer electronic devices such as TVs, set-top boxes, and audio equipment.
  • Industrial Controls: Employed in industrial control systems for storing calibration data, sensor settings, and other critical parameters.
  • Automotive Electronics: Used in automotive applications for storing vehicle identification numbers (VIN), configuration settings, and other vehicle-specific data.
  • Medical Devices: Implemented in medical devices for storing patient data, device settings, and calibration information.

Features

  • 2K (256 x 8) EEPROM: Provides 2048 bits of non-volatile memory, organized as 256 bytes of 8 bits each.
  • I2C Serial Interface: Uses the I2C (Inter-Integrated Circuit) serial interface for communication with a microcontroller or other master device.
  • Low Voltage Operation: Operates at low voltage, typically 1.8V to 5.5V, making it suitable for battery-powered applications.
  • Low Power Consumption: Designed for low power consumption to minimize battery drain in portable devices.
  • Write Protection: Features write protection capabilities to prevent accidental data overwriting.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring data integrity and reliability.
  • Easy Integration: I2C interface simplifies integration with microcontrollers and other digital systems.
  • Low Power Operation: Reduces power consumption and extends battery life in portable applications.
  • Data Protection: Write protection feature prevents accidental data loss or corruption.
  • Wide Operating Voltage: Operates over a wide voltage range, providing flexibility in system design.

Additional Details

The L24C02B-SI's specifications include its operating voltage range, operating temperature range, write cycle time, and endurance (number of write/erase cycles). The 'SI' typically indicates the package type (e.g., SOIC - Small Outline Integrated Circuit). Designers should consult the manufacturer's datasheet for detailed information, including timing diagrams, pin assignments, and electrical characteristics. It is commonly used in applications requiring small amounts of non-volatile memory, such as storing configuration settings, user preferences, or calibration data. When selecting or replacing this EEPROM, it's important to consider its memory capacity, interface type, and operating voltage to meet the specific requirements of the application.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess