Products specifications Report Issue?

Manufacturer LSI Computer Systems
Win Source Part Number 72348-L1A4411
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L1A4411 CAD Model

Description

The L1A4411 from LSI Computer Systems is a limited supply electronic component that is used in various computing devices.

  • Component: high-speed comparator
  • Performance: accurate and reliable
  • Input voltage ranges: designed to work with a variety of input voltage ranges
  • Compatibility: compatible with both Windows and Linux operating systems

You May Also Be Interested in

Leshan Radio
Small Signal MOSFET 115 mA, 60 V N-Channel SOT-323
Lowest to $0.0175
ECAD model for L2N7002WT1G
Texas Instruments
Need more? Email Us
ECAD model for L2988AIMMX-2.8
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for L3E01021F0A
LSI Computer Systems
Need more? Email Us
ECAD model for L2A1700-005
STMicroelectronics
DUAL 5V REGULATOR WITH RESET
Need more? Email Us
ECAD model for L4904A
NIKO-SEM
Lowest to $3.6531
ECAD model for L432M3BG
STMicroelectronics
Need more? Email Us
ECAD model for L4955V12
Conexant Systems
Need more? Email Us
ECAD model for L2702-12
STMicroelectronics
Need more? Email Us
ECAD model for L3121BS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention