EN
  • EN
  • DE

L-SV92A35V1-V16-DT

Part No L-SV92A35V1-V16-DT
Manufacturer LSI Computer Systems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LSI Computer Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828453-L-SV92A35V1-V16-DT
Ultra Librarian 3D Model Ultra Librarian L-SV92A35V1-V16-DT CAD Model

Description

The L-SV92A35V1-V16-DT is a System-on-Chip (SoC) solution from LSI Computer Systems designed for image processing and video applications. It is part of a family of video processing ICs intended to deliver high-performance in demanding environments.

Applications:

  • Surveillance Systems: Used in security cameras and video recorders for real-time image analysis and enhancement.
  • Automotive Vision Systems: Integrated into advanced driver-assistance systems (ADAS) for object detection and lane departure warning.
  • Industrial Automation: Employed in machine vision systems for quality control and robotic guidance.
  • Medical Imaging: Utilized in medical diagnostic equipment for image processing and analysis.

Features:

  • High-Resolution Image Processing: Supports high-definition video inputs and outputs.
  • Real-Time Video Encoding/Decoding: Enables efficient video compression and decompression for storage and transmission.
  • Advanced Image Enhancement Algorithms: Includes noise reduction, contrast enhancement, and sharpening filters.
  • Flexible Interface Options: Offers various input/output interfaces such as HDMI, SDI, and Ethernet.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.

Benefits:

  • Improved Image Quality: Enhances video clarity and detail for better visual perception.
  • Reduced Bandwidth and Storage Requirements: Efficient video compression minimizes storage space and transmission bandwidth.
  • Enhanced System Performance: Accelerates image processing tasks for faster response times.
  • Increased System Reliability: Robust design ensures stable operation in harsh environments.
  • Cost-Effective Solution: Provides a comprehensive feature set at a competitive price.

The L-SV92A35V1-V16-DT integrates a powerful image processing engine with a flexible set of peripherals, making it suitable for a wide range of applications requiring high-performance video processing. Its ability to handle high-resolution video in real-time, combined with advanced image enhancement algorithms, makes it a versatile solution for demanding environments.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess