The V42MLA1206HX1826 is a multilayer ceramic Transient Voltage Suppressor (TVS) varistor from Littelfuse. This surface mount device is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events.
Applications:
- Portable Electronics (smartphones, tablets)
- Wearable Devices (smartwatches, fitness trackers)
- Automotive Electronics
- LED Lighting
- Data and Signal Lines
Features:
- Multilayer Ceramic Construction
- Surface Mount Package (1206)
- Low Clamping Voltage
- High ESD Withstanding Capability
- Fast Response Time
Benefits:
- Protects against ESD and transient voltages
- Increases reliability of electronic devices
- Reduces field failures
- Compact size for space-constrained applications
- Easy to integrate into PCB designs
Additional Details:
The V42MLA1206HX1826 offers bi-directional protection, meaning it can suppress voltage transients in either direction. The 1206 package size provides a good balance between size and performance, making it suitable for a wide range of applications. The multilayer construction enables high energy absorption in a small footprint. The device is designed to quickly clamp transient voltages, preventing them from reaching and damaging sensitive integrated circuits. It is also RoHS compliant, meeting environmental standards.
Key Specifications:
- Working Voltage: Typically 42V
- Package Size: 1206
- Clamping Voltage: Will vary depending on test conditions
- Operating Temperature Range: Typically -55°C to +125°C