EN
  • EN
  • DE

TVB230-050

Part No TVB230-050
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description SURGE PROTECTOR 230V DO-214 V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Off State 230V
Number of Elements 1
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1114917-TVB230-050
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVB230-050 CAD Model

Description

The TVB230-050 is a Transient Voltage Suppressor (TVS) diode from Littelfuse Inc. It's designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD).

Applications

  • Protection of I/O interfaces
  • Protection of VCC bus
  • Protection of data lines
  • Protection of telecommunication equipment
  • Protection of industrial control systems
  • Protection of consumer electronics

Features

  • Unidirectional TVS diode
  • Low clamping voltage
  • Fast response time
  • High surge capability
  • Surface mount package
  • RoHS compliant

Benefits

  • Protects sensitive electronic components from voltage transients
  • Improves system reliability
  • Reduces downtime and maintenance costs
  • Extends the lifespan of electronic equipment
  • Easy to integrate into electronic circuits
  • Environmentally friendly due to RoHS compliance

Technical Specifications

The TVB230-050 has a standoff voltage of 5V. The clamping voltage is relatively low, ensuring effective protection of sensitive components. The peak pulse current rating is 230A. The response time is very fast, typically in the picosecond range. The package type is a small surface-mount package such as SMB or similar. The operating temperature range is typically -55°C to +150°C. It is designed to meet industry standards for surge protection, such as IEC 61000-4-5. It offers robust protection against ESD events, as per IEC 61000-4-2.

This TVS diode is widely used in various electronic devices to protect against voltage transients. Its low clamping voltage and fast response time ensure that sensitive components are protected from damage caused by voltage spikes. The surface mount package allows for easy integration into automated assembly processes, reducing manufacturing costs and improving reliability. Its robust design and high surge capability make it a reliable component in various electronic circuits, particularly those exposed to harsh environments or lightning strikes.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess