EN
  • EN
  • DE

TPSMB43A-VR

Part No TPSMB43A-VR
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 43VWM 69.4VC DO214 TR / 69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Littelfuse Inc.
Series Automotive, AEC-Q101, TPSMB-VR
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 43V
Voltage - Breakdown (Min) 47.8V
Voltage - Clamping (Max) @ Ipp 69.4V
Current - Peak Pulse (10/1000µs) 8.7A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMBJ)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names -TPSMB43A-VR,TPSMB43A-VRDKR,TPSMB43A-VRTR,TPSMB43A-VR-ND,TPSMB43A-VRCT
Standard Package 3,000
Win Source Part Number 1151762-TPSMB43A-VR
Ultra Librarian 3D Model Ultra Librarian TPSMB43A-VR CAD Model

Description

The TPSMB43A-VR is a transient voltage suppressor (TVS) diode manufactured by Littelfuse Inc. This diode is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. The TPSMB43A-VR is a surface-mount device in an SMB package and is designed to quickly clamp overvoltage events, diverting excess current away from protected components. It is commonly used in automotive electronics, telecommunications equipment, and industrial control systems.

Applications:

  • Automotive Electronics: Used for protecting ECUs, sensors, and other sensitive components in automotive systems.
  • Telecommunications Equipment: Employed in protecting telephone lines, data lines, and network interfaces from surge voltages.
  • Industrial Control Systems: Integrated into control panels, power supplies, and other industrial equipment to protect against transient voltages.
  • Power Supplies: Used to protect power supply circuits from voltage spikes and surges.
  • Consumer Electronics: Applied in TVs, audio equipment, and other consumer devices to protect against ESD and lightning strikes.
  • Medical Equipment: Utilized in medical devices for protecting sensitive electronic components.

Features:

  • Transient Voltage Suppression (TVS): Provides effective protection against voltage transients.
  • Surface Mount Design: Designed for easy and reliable SMT assembly.
  • SMB Package: Compact size for high-density PCB assemblies.
  • Fast Response Time: Quickly clamps overvoltage events, protecting sensitive components.
  • High Surge Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Protection Against Voltage Transients: Protects sensitive electronic components from damage caused by voltage transients.
  • Improved System Reliability: Reduces the risk of component failure due to overvoltage events.
  • Compact Design: Small size allows for high-density circuit designs.
  • Easy Assembly: Designed for easy and reliable SMT assembly, reducing manufacturing costs.
  • Fast Response Time: Quickly clamps overvoltage events, providing immediate protection.

Additional Details:

The TPSMB43A-VR has a standoff voltage of 43V and a breakdown voltage that ensures proper clamping during overvoltage events. It is available in standard packaging for automated assembly processes. Littelfuse provides comprehensive datasheets and technical support to assist with design and application of this TVS diode. The diode is designed to withstand various environmental stresses, including humidity, temperature cycling, and vibration, ensuring long-term reliability in various applications. The 'VR' suffix might indicate a specific reel packaging.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess