EN
  • EN
  • DE

SZ1SMA51AT3G

Part No SZ1SMA51AT3G
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description ZEN TVS 400W 51V UNI DO-214AC / 82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Littelfuse Inc.
Series Automotive, AEC-Q101, SZ1SMA
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 51V
Voltage - Breakdown (Min) 56.7V
Voltage - Clamping (Max) @ Ipp 82.4V
Current - Peak Pulse (10/1000µs) 4.9A
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
ECCN EAR99
HTSUS 8541.10.0080
Other Names 18-SZ1SMA51AT3GCT,18-SZ1SMA51AT3GTR,18-SZ1SMA51AT3GDKR
Standard Package 5,000
Win Source Part Number 1035408-SZ1SMA51AT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMA51AT3G CAD Model

Description

The SZ1SMA51AT3G is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse. It's designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD).

Applications:

  • Automotive Electronics: Protects electronic control units (ECUs), sensors, and other automotive components from voltage surges.
  • Industrial Equipment: Safeguards industrial controllers, power supplies, and communication interfaces from transient voltages.
  • Consumer Electronics: Protects sensitive components in smartphones, tablets, and other consumer devices from ESD and voltage spikes.
  • Telecommunications Equipment: Protects communication lines and network equipment from lightning strikes and power surges.
  • Power Supplies: Provides overvoltage protection for power supplies and voltage regulators.

Features:

  • Transient Voltage Suppressor (TVS) Diode: Provides fast and effective overvoltage protection.
  • SMA Package: Offers a compact surface-mount package for easy integration into circuit boards.
  • Unidirectional: Provides protection against positive voltage transients.
  • Low Clamping Voltage: Limits the voltage across the protected component during a transient event.
  • High Surge Current Capability: Withstands high surge currents without failure.

Benefits:

  • Protection Against Voltage Transients: Prevents damage to sensitive electronic components from overvoltage conditions.
  • Improved System Reliability: Enhances the reliability and longevity of electronic systems.
  • Reduced Downtime: Minimizes downtime caused by transient-related failures.
  • Easy Integration: Simplifies circuit design and assembly.
  • Cost-Effective Solution: Offers a cost-effective solution for overvoltage protection.

Additional Details:

The SZ1SMA51AT3G has a standoff voltage of 51V. The 'AT3G' suffix indicates that it is RoHS compliant and offered in a specific tape and reel packaging. Refer to the Littelfuse datasheet for detailed specifications, including peak pulse power, clamping voltage, reverse standoff voltage, and operating temperature range. The datasheet will also provide information on soldering recommendations and application notes.

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4141 $115.9480
435+ $0.4012 $174.5220
600+ $0.3882 $232.9200
770+ $0.3753 $288.9810
1,030+ $0.3365 $346.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess