EN
  • EN
  • DE

SP3522-01ETG

Part No SP3522-01ETG
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 7VWM 14.5VC SOD882 / 14.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Littelfuse Inc.
Series Automotive, AEC-Q101, SP3522, SPA®
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7V (Max)
Voltage - Breakdown (Min) 9.2V (Typ)
Voltage - Clamping (Max) @ Ipp 14.5V (Typ)
Current - Peak Pulse (10/1000µs) 2.5A (8/20µs)
Power Line Protection No
Applications Automotive, HDMI
Capacitance @ Frequency 0.15pF @ 3GHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOD-882
Supplier Device Package SOD-882
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names F10267CT,F10267TR,-SP3522-01ETG,F10267DKR
Standard Package 10,000
Win Source Part Number 959435-SP3522-01ETG
Ultra Librarian 3D Model Ultra Librarian SP3522-01ETG CAD Model

Description

The SP3522-01ETG Zener diode is a high-quality component manufactured by Littelfuse Inc. This automotive-grade AEC-Q101 product is part of the SPA series and comes in a tape and reel package. It is ideal for use in automotive and HDMI applications. The device is bidirectional and has one channel. The voltage reverse standoff is 7V, while the voltage breakdown is 9.2V. The voltage clamping @ Ipp is 14.5V. It can withstand a peak pulse current of 2.5A and has a capacitance of 0.15pF @ 3GHz. The current rating is 125mA, and the device has a fast blow response time. The SP3522-01ETG is a reliable and efficient component that provides excellent power line protection.

    You May Also Be Interested in

    Littelfuse Inc.
    TVS DIODE 24VWM 42VC SOD323
    Lowest to $0.0932
    Nexperia USA Inc.
    PESD5Z3.3-Q/SOD523/SC-79
    Lowest to $8.7314
    AVX Corp/Kyocera Corp
    TVS DIODE 5VWM 15.5VC 0402
    Lowest to $0.1427
    Texas Instruments
    AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
    Lowest to $0.2911
    Nexperia USA Inc.
    PESD24VL1BA-Q/SOD323/SOD2
    Lowest to $0.2911
    Microchip Technology
    TVS DIODE 12VWM 19.9VC DO214AB
    Lowest to $43.6568
    Comchip Technology
    TVS DIODE 24VWM 38.9VC R6
    Need more? Email Us
    Yageo
    5.0SMDJ, DO-214AB, 28V, 45.4V, R
    Lowest to $0.6374
    Semtech Corporation
    TVS DIODE 30VWM 5-DFN
    Lowest to $0.8441

    Top Sellers

    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.5820
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $4.9895
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    990+ $0.0507 $50.1930
    2,405+ $0.0416 $100.0480
    3,725+ $0.0403 $150.1175
    5,130+ $0.0390 $200.0700
    6,635+ $0.0377 $250.1395
    8,880+ $0.0338 $300.1440
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 60,000 pieces
    MOQ: 990 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess